Anatech Electronics, Inc. 3075 MHz Ceramic Band Pass Filter AE3075CB1803

Description
3075 MHz Ceramic Band Pass Filter
Request a Quote
Description
3075 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3075 MHz Ceramic Band Pass Filter - AE3075CB1803 - Anatech Electronics, Inc.
Garfield, NJ, United States
3075 MHz Ceramic Band Pass Filter
AE3075CB1803
3075 MHz Ceramic Band Pass Filter AE3075CB1803
3075 MHz Ceramic Band Pass Filter

3075 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3075CB1803
Product Name 3075 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 3075 MHz
Bandwidth 120000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2262 MHz WiFi Cavity Band Pass Filter - AB2262B983 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2262 MHz
Bandwidth 22000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2049B697 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2097B1128 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 20000 kHz
View Details
2350 MHz Cavity Band Pass - AB2350B890 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 100000 kHz
View Details