Anatech Electronics, Inc. 305 MHz Cavity Bandpass Filter AE305B12147

Description
305 MHz Cavity Bandpass Filter
Request a Quote
Description
305 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
305 MHz Cavity Bandpass Filter - AE305B12147 - Anatech Electronics, Inc.
Garfield, NJ, United States
305 MHz Cavity Bandpass Filter
AE305B12147
305 MHz Cavity Bandpass Filter AE305B12147
305 MHz Cavity Bandpass Filter

305 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE305B12147
Product Name 305 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 305 MHz
Bandwidth 30000 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

1912 MHz Cavity Band Pass Filter - AB1912B713 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1912 MHz
Bandwidth 95000 kHz
View Details
2422 MHz Cavity Band Pass Filter - AB2422B575 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2422 MHz
Bandwidth 22000 kHz
View Details
5510 MHz Cavity Band Pass Filter - AB5510B563 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5510 MHz
Bandwidth 20000 kHz
View Details
1059 MHz Cavity Band Pass Filter - AB1059B930 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1059 MHz
Bandwidth 18000 kHz
View Details