Anatech Electronics, Inc. 3050 MHz Cavity Band Pass Filter AE3050B11708

Description
3050 MHz Cavity Band Pass Filter
Request a Quote
Description
3050 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3050 MHz Cavity Band Pass Filter - AE3050B11708 - Anatech Electronics, Inc.
Garfield, NJ, United States
3050 MHz Cavity Band Pass Filter
AE3050B11708
3050 MHz Cavity Band Pass Filter AE3050B11708
3050 MHz Cavity Band Pass Filter

3050 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3050B11708
Product Name 3050 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 3050 MHz
Bandwidth 100000 kHz
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

2074.5-2084.5 MHz Cavity Filter - AB2079B11210 - Anatech Electronics, Inc.
Specs
Fc 2080 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
WiFi Cavity Band Pass Filter - AB2073B641 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2074 MHz
Bandwidth 12000 kHz
View Details
13900-15300 MHz Cavity Band Pass Filter - AB14600B1179 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 14600 MHz
Bandwidth 1.40E6 kHz
View Details
WiFi Cavity Band Pass Filter - AB2101B629 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 12000 kHz
View Details