Anatech Electronics, Inc. 3025 MHz Ceramic Band Pass Filter AE3025CB1804

Description
3025 MHz Ceramic Band Pass Filter
Request a Quote
Description
3025 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3025 MHz Ceramic Band Pass Filter - AE3025CB1804 - Anatech Electronics, Inc.
Garfield, NJ, United States
3025 MHz Ceramic Band Pass Filter
AE3025CB1804
3025 MHz Ceramic Band Pass Filter AE3025CB1804
3025 MHz Ceramic Band Pass Filter

3025 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3025CB1804
Product Name 3025 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 3025 MHz
Bandwidth 120000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2365 MHz Cavity Band Pass Filter - AB2365B1340 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2365 MHz
Bandwidth 80000 kHz
View Details
5510 MHz Cavity Band Pass Filter - AB5510B563 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5510 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2422B1086 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2422 MHz
Bandwidth 12000 kHz
View Details
2370-2380 MHz Cavity Filter - AB2375B999 - Anatech Electronics, Inc.
Specs
Fc 2375 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details