Anatech Electronics, Inc. 300 MHz LC Band Pass Filter AE300B5394

Description
300 MHz LC Band Pass Filter
Request a Quote
Description
300 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
300 MHz LC Band Pass Filter - AE300B5394 - Anatech Electronics, Inc.
Garfield, NJ, United States
300 MHz LC Band Pass Filter
AE300B5394
300 MHz LC Band Pass Filter AE300B5394
300 MHz LC Band Pass Filter

300 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE300B5394
Product Name 300 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 300 MHz
Bandwidth 175000 kHz
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

2600 MHz Cavity Band Pass Filter - AB2600B591 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 200000 kHz
View Details
2.495-2.690 GHz Cavity Bandpass with N-F Connectors - AB2592B763-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2592 MHz
Bandwidth 195000 kHz
View Details
4885-4965MHz Cavity Band Pass filter - AB4925B1241 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4925 MHz
Bandwidth 80000 kHz
View Details
2415 MHz Cavity Band Pass Filter - AB2415B1330 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2415 MHz
Bandwidth 20000 kHz
View Details