Anatech Electronics, Inc. 300 MHz LC Band Pass Filter AE300B10897

Description
300 MHz LC Band Pass Filter
Request a Quote
Description
300 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
300 MHz LC Band Pass Filter - AE300B10897 - Anatech Electronics, Inc.
Garfield, NJ, United States
300 MHz LC Band Pass Filter
AE300B10897
300 MHz LC Band Pass Filter AE300B10897
300 MHz LC Band Pass Filter

300 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE300B10897
Product Name 300 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 300 MHz
Bandwidth 7000 kHz
Insertion Loss 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2360-2370 MHz Cavity Filter - AB2365B998 - Anatech Electronics, Inc.
Specs
Fc 2365 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
WiFi Cavity Band Pass Filter - AB2049B639 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 12000 kHz
View Details
14.56 GHz Cavity Band Pass Filter - AB14560B676 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 14560 MHz
Bandwidth 120000 kHz
View Details
2596-2620 MHz Cavity Band Pass Filter - AB2608B506 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2608 MHz
Bandwidth 24000 kHz
View Details