Anatech Electronics, Inc. 2.0 MHz LC Band Pass Filter with SMA connectors AE2B8807-S

Description
2.0 MHz LC Band Pass Filter with SMA connectors
Request a Quote
Description
2.0 MHz LC Band Pass Filter with SMA connectors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.0 MHz LC Band Pass Filter with SMA connectors - AE2B8807-S - Anatech Electronics, Inc.
Garfield, NJ, United States
2.0 MHz LC Band Pass Filter with SMA connectors
AE2B8807-S
2.0 MHz LC Band Pass Filter with SMA connectors AE2B8807-S
2.0 MHz LC Band Pass Filter with SMA connectors

2.0 MHz LC Band Pass Filter with SMA connectors

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2B8807-S
Product Name 2.0 MHz LC Band Pass Filter with SMA connectors
Filter Type Bandpass
Fc 2 MHz
Bandwidth 100 kHz
Insertion Loss 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2033B618 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2034 MHz
Bandwidth 12000 kHz
View Details
18825-18935 MHz Cavity Band Pass Filter - AB18880B1066 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 18880 MHz
Bandwidth 110000 kHz
View Details
5540 MHz WiFi Cavity Filter - AB5540B905 - Anatech Electronics, Inc.
Specs
Fc 5540 MHz
Bandwidth 97000 kHz
Insertion Loss 1.5 dB
View Details
1575 MHz Cavity Band Pass Filter - AB1575B1272 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1575 MHz
Bandwidth 50000 kHz
View Details