Anatech Electronics, Inc.
2.5 MHz Bandpass Filter
AE2B11509
Description
2.5 MHz Bandpass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
2.5 MHz Bandpass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE2B11509 |
|
Product Name
|
2.5 MHz Bandpass Filter |
|
Filter Type
|
Bandpass
|
|
Fc
|
2.5 MHz
|
|
Bandwidth
|
200 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1160 MHz
Bandwidth
99000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1775 MHz
Bandwidth
175000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2350 MHz
Bandwidth
300000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1820 MHz
Bandwidth
2000 kHz
View Details