Anatech Electronics, Inc. 2900 MHz Cavity Band Pass Filter AE2900B5582

Description
2900 MHz Cavity Band Pass Filter
Request a Quote
Description
2900 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2900 MHz Cavity Band Pass Filter - AE2900B5582 - Anatech Electronics, Inc.
Garfield, NJ, United States
2900 MHz Cavity Band Pass Filter
AE2900B5582
2900 MHz Cavity Band Pass Filter AE2900B5582
2900 MHz Cavity Band Pass Filter

2900 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2900B5582
Product Name 2900 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2900 MHz
Bandwidth 6000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2097B643 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 12000 kHz
View Details
2672 MHz Cavity Band Pass Filter - AB2672B872 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2672 MHz
Bandwidth 240000 kHz
View Details
4925 MHz Cavity Band Pass Filter - AB4925B1317 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4925 MHz
Bandwidth 150000 kHz
View Details
2350 MHz Cavity Band Pass Filter - AB2350B1247 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 100000 kHz
View Details