Anatech Electronics, Inc. 2875 MHz Ceramic Band Pass Filter AE2875CB1807

Description
2875 MHz Ceramic Band Pass Filter
Request a Quote
Description
2875 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2875 MHz Ceramic Band Pass Filter - AE2875CB1807 - Anatech Electronics, Inc.
Garfield, NJ, United States
2875 MHz Ceramic Band Pass Filter
AE2875CB1807
2875 MHz Ceramic Band Pass Filter AE2875CB1807
2875 MHz Ceramic Band Pass Filter

2875 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2875CB1807
Product Name 2875 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 2875 MHz
Bandwidth 120000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2350 MHz Cavity Band Pass Filter - AB2350B1247 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 100000 kHz
View Details
5550 MHz Cavity Band Pass Filter - AB5505B732 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5550 MHz
Bandwidth 40000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2442B1090 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2442 MHz
Bandwidth 12000 kHz
View Details
3425 MHz WiFi Cavity Band Pass Filter - AB3425B645 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3425 MHz
Bandwidth 25000 kHz
View Details