Anatech Electronics, Inc. 280 MHz LC Band Pass Filter AE280B11173

Description
280 MHz LC Band Pass Filter
Request a Quote
Description
280 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
280 MHz LC Band Pass Filter - AE280B11173 - Anatech Electronics, Inc.
Garfield, NJ, United States
280 MHz LC Band Pass Filter
AE280B11173
280 MHz LC Band Pass Filter AE280B11173
280 MHz LC Band Pass Filter

280 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE280B11173
Product Name 280 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 280 MHz
Bandwidth 80000 kHz
Insertion Loss 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Band Pass Filter - AB2441B867 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2442 MHz
Bandwidth 70000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2417B1085 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2417 MHz
Bandwidth 12000 kHz
View Details
2300-2400 MHz WiFi Cavity Band Pass Filter with N-F connectors - AB2350B490-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 100000 kHz
View Details
5200 MHz Cavity Band Pass Filter - AB5200B739 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5200 MHz
Bandwidth 40000 kHz
View Details