Anatech Electronics, Inc. 2800 MHz Ceramic Band Pass Filter AE2800CB1796

Description
2800 MHz Ceramic Band Pass Filter
Request a Quote
Description
2800 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2800 MHz Ceramic Band Pass Filter - AE2800CB1796 - Anatech Electronics, Inc.
Garfield, NJ, United States
2800 MHz Ceramic Band Pass Filter
AE2800CB1796
2800 MHz Ceramic Band Pass Filter AE2800CB1796
2800 MHz Ceramic Band Pass Filter

2800 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2800CB1796
Product Name 2800 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 2800 MHz
Bandwidth 30000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

3750-4350 MHz Band Pass Filter - AB4050B898 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4050 MHz
Bandwidth 600000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2067B1120 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2068 MHz
Bandwidth 20000 kHz
View Details
2462 MHz Cavity Band Pass Filter - AB2462B574 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2462 MHz
Bandwidth 17000 kHz
View Details
2593 MHz Cavity Band Pass Filter - AB2593B765 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2593 MHz
Bandwidth 240000 kHz
View Details