Anatech Electronics, Inc. 27700 MHz Band Pass Filter AE27700B11649

Description
27700 MHz Band Pass Filter
Request a Quote
Description
27700 MHz Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
27700 MHz Band Pass Filter - AE27700B11649 - Anatech Electronics, Inc.
Garfield, NJ, United States
27700 MHz Band Pass Filter
AE27700B11649
27700 MHz Band Pass Filter AE27700B11649
27700 MHz Band Pass Filter

27700 MHz Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE27700B11649
Product Name 27700 MHz Band Pass Filter
Filter Type Bandpass
Fc 27700 MHz
Bandwidth 8.30E6 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

2600 MHz Cavity Band Pass Filter - AB2600B711 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Insertion Loss 1.5 dB
View Details
1600 MHz Cavity Band Pass Filter - AB1600B887 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1600 MHz
Bandwidth 50000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2073B1123 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2074 MHz
Bandwidth 34000 kHz
View Details
1700-2155 MHz CavityBand Pass Filter - AB1927B1197 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1928 MHz
Bandwidth 455000 kHz
View Details