Anatech Electronics, Inc. 275 MHz LC Band Pass Filter AE275B11880

Description
275 MHz LC Band Pass Filter
Request a Quote
Description
275 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
275 MHz LC Band Pass Filter - AE275B11880 - Anatech Electronics, Inc.
Garfield, NJ, United States
275 MHz LC Band Pass Filter
AE275B11880
275 MHz LC Band Pass Filter AE275B11880
275 MHz LC Band Pass Filter

275 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE275B11880
Product Name 275 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 275 MHz
Bandwidth 250000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2422B1086 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2422 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2101B1130 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 20000 kHz
View Details
3478.5-3498.5 MHz Cavity Band Pass Filter - AB3488B1051 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3488 MHz
Bandwidth 20000 kHz
View Details
1950-1965 MHz PCS Band Pass Filter - AB1957B796 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1957 MHz
Bandwidth 5000 kHz
View Details