Anatech Electronics, Inc. 2700 MHz Band Pass Filter AE2700B11808

Description
2700 MHz Band Pass Filter
Request a Quote
Description
2700 MHz Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2700 MHz Band Pass Filter - AE2700B11808 - Anatech Electronics, Inc.
Garfield, NJ, United States
2700 MHz Band Pass Filter
AE2700B11808
2700 MHz Band Pass Filter AE2700B11808
2700 MHz Band Pass Filter

2700 MHz Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2700B11808
Product Name 2700 MHz Band Pass Filter
Filter Type Bandpass
Fc 2700 MHz
Bandwidth 1.35E6 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2073B1122 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2074 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2033B1109 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2034 MHz
Bandwidth 34000 kHz
View Details
4944 MHz Cavity Band Pass Filter - AB4944B966 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4944 MHz
Bandwidth 50000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2085B642 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 12000 kHz
View Details