Anatech Electronics, Inc. 25 MHz LC Band Pass Filter AE25B6206

Description
25 MHz LC Band Pass Filter
Request a Quote
Description
25 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
25 MHz LC Band Pass Filter - AE25B6206 - Anatech Electronics, Inc.
Garfield, NJ, United States
25 MHz LC Band Pass Filter
AE25B6206
25 MHz LC Band Pass Filter AE25B6206
25 MHz LC Band Pass Filter

25 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE25B6206
Product Name 25 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 25 MHz
Bandwidth 1250 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2447B1091 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2447 MHz
Bandwidth 12000 kHz
View Details
2350 Cavity Band Pass Filter - AB2350B1204 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 320000 kHz
View Details
2412 MHz Cavity Band Pass Filter - AB2412B498 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2412 MHz
Bandwidth 11000 kHz
View Details
2422 MHz Cavity Band Pass Filter - AB2422B575 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2422 MHz
Bandwidth 22000 kHz
View Details