Anatech Electronics, Inc. 25 MHz LC Band Pass Filter AE25B10276

Description
25 MHz LC Band Pass Filter
Request a Quote
Description
25 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
25 MHz LC Band Pass Filter - AE25B10276 - Anatech Electronics, Inc.
Garfield, NJ, United States
25 MHz LC Band Pass Filter
AE25B10276
25 MHz LC Band Pass Filter AE25B10276
25 MHz LC Band Pass Filter

25 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE25B10276
Product Name 25 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 25 MHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

1643.5 MHz Cavity Band Pass Filter - AB1643B740 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1644 MHz
Bandwidth 34000 kHz
View Details
2458.5 MHz Cavity Band Pass Filter - AB2458B690 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2458 MHz
Bandwidth 12000 kHz
View Details
5510 MHz Cavity Band Pass Filter - AB5510B563 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5510 MHz
Bandwidth 20000 kHz
View Details
950-1700 MHz Cavity Band Pass Filter - AB1325B1178 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1325 MHz
Bandwidth 750000 kHz
View Details