Anatech Electronics, Inc. 2595 MHz Cavity Bandpass Filter AE2595B11462

Description
2595 MHz Cavity Bandpass Filter
Request a Quote
Description
2595 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2595 MHz Cavity Bandpass Filter - AE2595B11462 - Anatech Electronics, Inc.
Garfield, NJ, United States
2595 MHz Cavity Bandpass Filter
AE2595B11462
2595 MHz Cavity Bandpass Filter AE2595B11462
2595 MHz Cavity Bandpass Filter

2595 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2595B11462
Product Name 2595 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 2595 MHz
Bandwidth 50000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

1912 MHz Cavity Band Pass Filter - AB1912B713 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1912 MHz
Bandwidth 95000 kHz
View Details
1690 MHz Cavity Band Pass Filter - AB1690B865 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1690 MHz
Bandwidth 32000 kHz
View Details
5885 MHz Cavity Band Pass Filter - AB5885B1306 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5885 MHz
Bandwidth 20000 kHz
View Details
3500 MHz Cavity Band Pass Filter - AB3500B1279 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 200000 kHz
View Details