Anatech Electronics, Inc.
258 MHz Band Pass Filter
AE258B9875
Description
258 MHz Band Pass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
258 MHz Band Pass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE258B9875 |
|
Product Name
|
258 MHz Band Pass Filter |
|
Filter Type
|
Bandpass
|
|
Fc
|
258 MHz
|
|
Bandwidth
|
26500 kHz
|
|
Insertion Loss
|
2 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
14560 MHz
Bandwidth
120000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2098 MHz
Bandwidth
20000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2338 MHz
Bandwidth
19200 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
5600 MHz
Bandwidth
100000 kHz
View Details