Anatech Electronics, Inc. 256.5MHz Band Pass Filter AE256B7108

Description
256.5MHz Band Pass Filter
Request a Quote
Description
256.5MHz Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
256.5MHz Band Pass Filter - AE256B7108 - Anatech Electronics, Inc.
Garfield, NJ, United States
256.5MHz Band Pass Filter
AE256B7108
256.5MHz Band Pass Filter AE256B7108
256.5MHz Band Pass Filter

256.5MHz Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE256B7108
Product Name 256.5MHz Band Pass Filter
Filter Type Bandpass
Fc 256 MHz
Bandwidth 16000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

2140 MHz Cavity Band Pass Filter with N-type (F) connectors - AB2140B1032-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2140 MHz
Bandwidth 60000 kHz
View Details
2466.5 MHz WiFi Cavity Band Pass Filter - AB2466B1269 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2466 MHz
Bandwidth 22000 kHz
View Details
1625 MHz Cavity Band Pass Filter - AB1625B881 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1625 MHz
Bandwidth 24000 kHz
View Details
1735-2145 MHz Cavity Band Pass Filter - AB1940B1212 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1940 MHz
Bandwidth 410000 kHz
View Details