Anatech Electronics, Inc. 256.5 MHz Cavity Band Pass Filter for outdoor IP66 AE256B11927

Description
256.5 MHz Cavity Band Pass Filter for outdoor IP66
Request a Quote
Description
256.5 MHz Cavity Band Pass Filter for outdoor IP66
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
256.5 MHz Cavity Band Pass Filter for outdoor IP66 - AE256B11927 - Anatech Electronics, Inc.
Garfield, NJ, United States
256.5 MHz Cavity Band Pass Filter for outdoor IP66
AE256B11927
256.5 MHz Cavity Band Pass Filter for outdoor IP66 AE256B11927
256.5 MHz Cavity Band Pass Filter for outdoor IP66

256.5 MHz Cavity Band Pass Filter for outdoor IP66

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE256B11927
Product Name 256.5 MHz Cavity Band Pass Filter for outdoor IP66
Filter Type Bandpass
Fc 256 MHz
Bandwidth 27000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2200-2230 MHz Cavity Band Pass Filter - AB2215B909 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2215 MHz
Bandwidth 30000 kHz
View Details
2370-2380 MHz Cavity Filter - AB2375B999 - Anatech Electronics, Inc.
Specs
Fc 2375 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
4412 MHz WiFi Cavity Filter - AB4412B593 - Anatech Electronics, Inc.
Specs
Fc 4412 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
5250-5330 MHz Cavity Band Pass Filter - AB5290B1165 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5290 MHz
Bandwidth 80000 kHz
View Details