Anatech Electronics, Inc.
25.5 GHz Bandpass Filter
AE25500B11424
Description
25.5 GHz Bandpass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
25.5 GHz Bandpass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE25500B11424 |
|
Product Name
|
25.5 GHz Bandpass Filter |
|
Filter Type
|
Bandpass
|
|
Fc
|
25500 MHz
|
|
Bandwidth
|
9.00E6 kHz
|
|
Insertion Loss
|
1 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1925 MHz
Bandwidth
110000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2350 MHz
Bandwidth
300000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2437 MHz
Bandwidth
12000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
5710 MHz
Bandwidth
10000 kHz
View Details