Anatech Electronics, Inc. 2535 MHz Cavity Band Pass Filter AE2535B11266

Description
2535 MHz Cavity Band Pass Filter
Request a Quote
Description
2535 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2535 MHz Cavity Band Pass Filter - AE2535B11266 - Anatech Electronics, Inc.
Garfield, NJ, United States
2535 MHz Cavity Band Pass Filter
AE2535B11266
2535 MHz Cavity Band Pass Filter AE2535B11266
2535 MHz Cavity Band Pass Filter

2535 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2535B11266
Product Name 2535 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2535 MHz
Bandwidth 70000 kHz
Insertion Loss 0.8500 dB
Unlock Full Specs
to access all available technical data

Similar Products

2370 MHz Cavity Band Pass Filter - AB2370B867 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2370 MHz
Bandwidth 40000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2061B640 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filters - AB3475B646 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3475 MHz
Bandwidth 25000 kHz
View Details
1820 MHz Cavity Band Pass Filter - AB1820B818 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1820 MHz
Bandwidth 2000 kHz
View Details