Anatech Electronics, Inc.
250 MHz Band Pass Filter / 2.5" x 1.125" x .75"
AE250B10572-2.5
Description
250 MHz Band Pass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
250 MHz Band Pass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE250B10572-2.5 |
|
Product Name
|
250 MHz Band Pass Filter / 2.5" x 1.125" x .75" |
|
Filter Type
|
Bandpass
|
|
Fc
|
250 MHz
|
|
Bandwidth
|
300000 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2050 MHz
Bandwidth
20000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2250 MHz
Bandwidth
100000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
142 MHz
Bandwidth
3200 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1880 MHz
Bandwidth
60000 kHz
View Details