Anatech Electronics, Inc. 2507 MHz Cavity Band Pass Filter AE2507B1403

Description
2507 MHz Cavity Band Pass Filter
Request a Quote
Description
2507 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2507 MHz Cavity Band Pass Filter - AE2507B1403 - Anatech Electronics, Inc.
Garfield, NJ, United States
2507 MHz Cavity Band Pass Filter
AE2507B1403
2507 MHz Cavity Band Pass Filter AE2507B1403
2507 MHz Cavity Band Pass Filter

2507 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2507B1403
Product Name 2507 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2507 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

13750 MHz Cavity Band Pass Filter - AB13750B1261 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 13750 MHz
Bandwidth 1.54E7 kHz
View Details
5200 MHz Cavity Band Pass Filter - AB5200B739 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5200 MHz
Bandwidth 40000 kHz
View Details
3700 MHz Cavity Band Pass Filter - AB3700B590 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3700 MHz
Bandwidth 200000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2452B1092 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2452 MHz
Bandwidth 12000 kHz
View Details