Anatech Electronics, Inc. 2500 MHz Cavity Band Pass Filter AE2500B10237

Description
2500 MHz Cavity Band Pass Filter
Request a Quote
Description
2500 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2500 MHz Cavity Band Pass Filter - AE2500B10237 - Anatech Electronics, Inc.
Garfield, NJ, United States
2500 MHz Cavity Band Pass Filter
AE2500B10237
2500 MHz Cavity Band Pass Filter AE2500B10237
2500 MHz Cavity Band Pass Filter

2500 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2500B10237
Product Name 2500 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2500 MHz
Bandwidth 50000 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2061B1119 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 34000 kHz
View Details
WiFi Cavity Band Pass Filters - AB3475B646 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3475 MHz
Bandwidth 25000 kHz
View Details
4300 MHz Cavity Band Pass Filter - AB4300B802 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4300 MHz
Bandwidth 120000 kHz
View Details
4881.55 MHz Cavity Band Pass Filter - AB4881B522 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4882 MHz
Bandwidth 50000 kHz
View Details