Anatech Electronics, Inc. 2448 MHz Bandpass Filter AE2448B11427

Description
2448 MHz Bandpass Filter
Request a Quote
Description
2448 MHz Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2448 MHz Bandpass Filter - AE2448B11427 - Anatech Electronics, Inc.
Garfield, NJ, United States
2448 MHz Bandpass Filter
AE2448B11427
2448 MHz Bandpass Filter AE2448B11427
2448 MHz Bandpass Filter

2448 MHz Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2448B11427
Product Name 2448 MHz Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

2350 MHz Cavity Bandpass Filter for Outdoor - AB2350B1160-O - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 300000 kHz
View Details
5590 MHz WiFi Cavity Filter - AB5590B567 - Anatech Electronics, Inc.
Specs
Fc 5590 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
WiFi Cavity Band Pass Filter - AB2432B1088 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2432 MHz
Bandwidth 12000 kHz
View Details
5570 MHz WiFi Cavity Filter - AB5570B554 - Anatech Electronics, Inc.
Specs
Fc 5570 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details