Anatech Electronics, Inc. 2447 MHz Cavity Band Pass Filter AE2447B1359

Description
2447 MHz Cavity Band Pass Filter
Request a Quote
Description
2447 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2447 MHz Cavity Band Pass Filter - AE2447B1359 - Anatech Electronics, Inc.
Garfield, NJ, United States
2447 MHz Cavity Band Pass Filter
AE2447B1359
2447 MHz Cavity Band Pass Filter AE2447B1359
2447 MHz Cavity Band Pass Filter

2447 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2447B1359
Product Name 2447 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2447 MHz
Bandwidth 12000 kHz
Insertion Loss 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

1920 MHz LTE Frequency Band 1 Cavity Band Pass Filter - AB1920B991 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1920 MHz
Bandwidth 140000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2049B621 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 12000 kHz
View Details
5490 MHz WiFi Cavity Filter - AB5490B561 - Anatech Electronics, Inc.
Specs
Fc 5490 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
2350 MHz Cavity Bandpass Filter for Outdoor - AB2350B1160-O - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 300000 kHz
View Details