Anatech Electronics, Inc. 2440 MHz Cavity Bandpass Filter AE2440B11597

Description
2440 MHz Cavity Bandpass Filter
Request a Quote
Description
2440 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2440 MHz Cavity Bandpass Filter - AE2440B11597 - Anatech Electronics, Inc.
Garfield, NJ, United States
2440 MHz Cavity Bandpass Filter
AE2440B11597
2440 MHz Cavity Bandpass Filter AE2440B11597
2440 MHz Cavity Bandpass Filter

2440 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2440B11597
Product Name 2440 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 2440 MHz
Bandwidth 22000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

2672 MHz Cavity Band Pass Filter - AB2672B872 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2672 MHz
Bandwidth 240000 kHz
View Details
5250-5330 MHz Cavity Band Pass Filter - AB5290B1165 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5290 MHz
Bandwidth 80000 kHz
View Details
2470 MHz WiFi Cavity Band Pass Filter - AB2470B1164 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2470 MHz
Bandwidth 22000 kHz
View Details
2476 MHz WiF Filter - AB2476B536 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Fc 2476 MHz
Bandwidth 22000 kHz
Insertion Loss 3 dB
View Details