Anatech Electronics, Inc. 2437 MHz Cavity Band Pass Filter AE2437B1356

Description
2437 MHz Cavity Band Pass Filter
Request a Quote
Description
2437 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2437 MHz Cavity Band Pass Filter - AE2437B1356 - Anatech Electronics, Inc.
Garfield, NJ, United States
2437 MHz Cavity Band Pass Filter
AE2437B1356
2437 MHz Cavity Band Pass Filter AE2437B1356
2437 MHz Cavity Band Pass Filter

2437 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2437B1356
Product Name 2437 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2437 MHz
Bandwidth 30000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

3.4-3.6GHz Cavity Band Pass - AB3500B510 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 200000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2467B1095 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2467 MHz
Bandwidth 12000 kHz
View Details
2475.5 MHz Cavity Band Pass Filter - AB2475B708 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 20000 kHz
View Details
2.6 GHz Cavity Band Pass Filter - AB2600B857 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 220000 kHz
View Details