Anatech Electronics, Inc. 2410 MHz WiFi Cavity Band Pass Filter AE2410B11406

Description
2410 MHz WiFi Cavity Band Pass Filter
Request a Quote
Description
2410 MHz WiFi Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2410 MHz WiFi Cavity Band Pass Filter - AE2410B11406 - Anatech Electronics, Inc.
Garfield, NJ, United States
2410 MHz WiFi Cavity Band Pass Filter
AE2410B11406
2410 MHz WiFi Cavity Band Pass Filter AE2410B11406
2410 MHz WiFi Cavity Band Pass Filter

2410 MHz WiFi Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2410B11406
Product Name 2410 MHz WiFi Cavity Band Pass Filter
Filter Type Bandpass
Fc 2410 MHz
Bandwidth 22000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

1710-1813 MHz Cavity Band Pass Filter - AB1761B1027 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1761 MHz
Bandwidth 103000 kHz
View Details
1747 MHz Cavity Band Pass Filter - AB1747B850 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1747 MHz
Bandwidth 75000 kHz
View Details
1690 MHz Cavity Band Pass Filter - AB1690B865 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1690 MHz
Bandwidth 32000 kHz
View Details
2355 MHz Cavity Band Pass Filter - AB2355B1008 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2355 MHz
Bandwidth 20000 kHz
View Details