Anatech Electronics, Inc. 240 MHz LC Band Pass Filter AE240B11278

Description
240 MHz LC Band Pass Filter
Request a Quote
Description
240 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
240 MHz LC Band Pass Filter - AE240B11278 - Anatech Electronics, Inc.
Garfield, NJ, United States
240 MHz LC Band Pass Filter
AE240B11278
240 MHz LC Band Pass Filter AE240B11278
240 MHz LC Band Pass Filter

240 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE240B11278
Product Name 240 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 240 MHz
Bandwidth 20000 kHz
Insertion Loss 2.9 dB
Unlock Full Specs
to access all available technical data

Similar Products

4881.55 MHz Cavity Band Pass Filter - AB4881B521 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4882 MHz
Bandwidth 10000 kHz
View Details
1600-2500 MHz Cavity Band Pass Filter - AB2050B1211 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 900000 kHz
View Details
3478.5-3498.5 MHz Cavity Band Pass Filter - AB3488B1051 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3488 MHz
Bandwidth 20000 kHz
View Details
4.9-6.1 GHz Cavity Band Pass Filter - AB5550B573 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5550 MHz
Bandwidth 1.20E6 kHz
View Details