Anatech Electronics, Inc. 2409.5 MHz Band Pass Filter AE2409B11163

Description
2409.5 MHz Band Pass Filter
Request a Quote
Description
2409.5 MHz Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2409.5 MHz Band Pass Filter - AE2409B11163 - Anatech Electronics, Inc.
Garfield, NJ, United States
2409.5 MHz Band Pass Filter
AE2409B11163
2409.5 MHz Band Pass Filter AE2409B11163
2409.5 MHz Band Pass Filter

2409.5 MHz Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2409B11163
Product Name 2409.5 MHz Band Pass Filter
Filter Type Bandpass
Fc 2410 MHz
Bandwidth 195000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2037B638 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 12000 kHz
View Details
2385 MHz WiFi Cavity Band Pass Filter - AB2385B1286 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2385 MHz
Bandwidth 22000 kHz
View Details
5570 MHz WiFi Cavity Filter - AB5570B566 - Anatech Electronics, Inc.
Specs
Fc 5570 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
1600 MHz Cavity Band Pass Filter - AB1600B887 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1600 MHz
Bandwidth 50000 kHz
View Details