Anatech Electronics, Inc. 2405 MHz Cavity Band Pass Filter AE2405B5403

Description
2405 MHz Cavity Band Pass Filter
Request a Quote
Description
2405 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2405 MHz Cavity Band Pass Filter - AE2405B5403 - Anatech Electronics, Inc.
Garfield, NJ, United States
2405 MHz Cavity Band Pass Filter
AE2405B5403
2405 MHz Cavity Band Pass Filter AE2405B5403
2405 MHz Cavity Band Pass Filter

2405 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2405B5403
Product Name 2405 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2405 MHz
Bandwidth 100000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

1737.5 Cavity Band Pass Filter - AB1737B1203 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1738 MHz
Bandwidth 245000 kHz
View Details
2470 MHz WiFi Cavity Band Pass Filter - AB2470B1164 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2470 MHz
Bandwidth 22000 kHz
View Details
3 GHz Cavity Band Pass Filter - AB3000B509 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3000 MHz
Bandwidth 80000 kHz
View Details
3400 MHz Cavity Band Pass Filter - AB3400B897 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3400 MHz
Bandwidth 103750 kHz
View Details