Anatech Electronics, Inc. 2400 MHz Ceramic Bandpass Filter AE2400CB1833

Description
2400 MHz Ceramic Bandpass Filter
Request a Quote
Description
2400 MHz Ceramic Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2400 MHz Ceramic Bandpass Filter - AE2400CB1833 - Anatech Electronics, Inc.
Garfield, NJ, United States
2400 MHz Ceramic Bandpass Filter
AE2400CB1833
2400 MHz Ceramic Bandpass Filter AE2400CB1833
2400 MHz Ceramic Bandpass Filter

2400 MHz Ceramic Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2400CB1833
Product Name 2400 MHz Ceramic Bandpass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 2400 MHz
Bandwidth 10000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2345-2355 MHz Cavity Band Pass Filter - AB2350B1256 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 10000 kHz
View Details
14100 MHz Cavity Band Pass Filter - AB14100B1150 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 14100 MHz
Bandwidth 800000 kHz
View Details
2458.5 MHz Cavity Band Pass Filter - AB2458B707 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2458 MHz
Bandwidth 20000 kHz
View Details
1690 MHz Cavity Band Pass Filter - AB1690B865 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1690 MHz
Bandwidth 32000 kHz
View Details