Anatech Electronics, Inc. 2400 MHz Cavity Bandpass Filter AE2400B9891

Description
2400 MHz Cavity Bandpass Filter
Request a Quote
Description
2400 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2400 MHz Cavity Bandpass Filter - AE2400B9891 - Anatech Electronics, Inc.
Garfield, NJ, United States
2400 MHz Cavity Bandpass Filter
AE2400B9891
2400 MHz Cavity Bandpass Filter AE2400B9891
2400 MHz Cavity Bandpass Filter

2400 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2400B9891
Product Name 2400 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 2400 MHz
Bandwidth 200000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

2250 MHz Cavity Band Pass Filter - AB2250B738 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 100000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2037B1111 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 34000 kHz
View Details
4300 MHz Cavity Band Pass Filter - AB4300B802 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4300 MHz
Bandwidth 120000 kHz
View Details
1370 MHz Cavity Band Pass Filter - AB1370B1263 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1370 MHz
Bandwidth 20000 kHz
View Details