Anatech Electronics, Inc. 2400 MHz Cavity Bandpass Filter AE2400B11993

Description
2400 MHz Cavity Bandpass Filter
Request a Quote
Description
2400 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2400 MHz Cavity Bandpass Filter - AE2400B11993 - Anatech Electronics, Inc.
Garfield, NJ, United States
2400 MHz Cavity Bandpass Filter
AE2400B11993
2400 MHz Cavity Bandpass Filter AE2400B11993
2400 MHz Cavity Bandpass Filter

2400 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2400B11993
Product Name 2400 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 2400 MHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

10700 MHz Cavity Band Pass Filter - AB10700B1324 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10700 MHz
Bandwidth 2.60E6 kHz
View Details
2370 MHz Cavity Band Pass Filter - AB2370B867 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2370 MHz
Bandwidth 40000 kHz
View Details
2350 Cavity Band Pass Filter with N-F connectors - AB2350B1160-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 300000 kHz
View Details
2101.5 MHz Cavity Band Pass Filter - AB2101B689 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 12000 kHz
View Details