Anatech Electronics, Inc. 2380 MHz Cavity Band Pass Filter for Outdoor with SMA connectors AE2380B11493

Description
2380 MHz Cavity Band Pass Filter for Outdoor with SMA connectors
Request a Quote
Description
2380 MHz Cavity Band Pass Filter for Outdoor with SMA connectors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2380 MHz Cavity Band Pass Filter for Outdoor with SMA connectors - AE2380B11493 - Anatech Electronics, Inc.
Garfield, NJ, United States
2380 MHz Cavity Band Pass Filter for Outdoor with SMA connectors
AE2380B11493
2380 MHz Cavity Band Pass Filter for Outdoor with SMA connectors AE2380B11493
2380 MHz Cavity Band Pass Filter for Outdoor with SMA connectors

2380 MHz Cavity Band Pass Filter for Outdoor with SMA connectors

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2380B11493
Product Name 2380 MHz Cavity Band Pass Filter for Outdoor with SMA connectors
Filter Type Bandpass
Fc 2380 MHz
Bandwidth 25000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

1600-2500 MHz Cavity Band Pass Filter - AB2050B1211 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 900000 kHz
View Details
1600 MHz Cavity Band Pass Filter - AB1600B902 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1600 MHz
Bandwidth 50000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2084B1125 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 34000 kHz
View Details
5510 MHz WiFi Cavity Filter - AB5510B540 - Anatech Electronics, Inc.
Specs
Fc 5510 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details