Anatech Electronics, Inc. 238.55 MHz Cavity Bandpass Filter AE238.55B10492

Description
238.55 MHz Cavity Bandpass Filter
Request a Quote
Description
238.55 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
238.55 MHz Cavity Bandpass Filter - AE238.55B10492 - Anatech Electronics, Inc.
Garfield, NJ, United States
238.55 MHz Cavity Bandpass Filter
AE238.55B10492
238.55 MHz Cavity Bandpass Filter AE238.55B10492
238.55 MHz Cavity Bandpass Filter

238.55 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE238.55B10492
Product Name 238.55 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 239 MHz
Bandwidth 1900 kHz
Insertion Loss 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2475B632 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 12000 kHz
View Details
3530 MHz Cavity Band Pass Filter - AB3530B841 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3530 MHz
Bandwidth 5000 kHz
View Details
1912 MHz Cavity Band Pass Filter - AB1912B713 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1912 MHz
Bandwidth 95000 kHz
View Details
1912 MHz Cavity Band Pass Filter - AB1912B714 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1912 MHz
Bandwidth 95000 kHz
View Details