Anatech Electronics, Inc. 2377 MHz Cavity Bandpass Filter AE2377B12128

Description
2377 MHz Cavity Bandpass Filter
Request a Quote
Description
2377 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2377 MHz Cavity Bandpass Filter - AE2377B12128 - Anatech Electronics, Inc.
Garfield, NJ, United States
2377 MHz Cavity Bandpass Filter
AE2377B12128
2377 MHz Cavity Bandpass Filter AE2377B12128
2377 MHz Cavity Bandpass Filter

2377 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2377B12128
Product Name 2377 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 2377 MHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

1575 MHz Cavity Band Pass Filter - AB1575B1272 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1575 MHz
Bandwidth 50000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2085B1127 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 34000 kHz
View Details
5550 MHz Cavity Band Pass Filter - AB5550B565 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5550 MHz
Bandwidth 20000 kHz
View Details
1750-1850 MHz Cavity Band Pass Filter - AB1800B492 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1800 MHz
Bandwidth 100000 kHz
View Details