2350 MHz Cavity Bandpass Filter for Outdoor
| Anatech Electronics, Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | AE2350B12311-RPTF-O |
| Product Name | 2350 MHz Cavity Bandpass Filter for Outdoor |
| Filter Type | Bandpass |
| Fc | 2350 MHz |
| Bandwidth | 300000 kHz |
| Insertion Loss | 1 dB |