Anatech Electronics, Inc. 2350 MHz Cavity Band Pass Filter AE2350B11606

Description
2350 MHz Cavity Band Pass Filter
Request a Quote
Description
2350 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2350 MHz Cavity Band Pass Filter - AE2350B11606 - Anatech Electronics, Inc.
Garfield, NJ, United States
2350 MHz Cavity Band Pass Filter
AE2350B11606
2350 MHz Cavity Band Pass Filter AE2350B11606
2350 MHz Cavity Band Pass Filter

2350 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2350B11606
Product Name 2350 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 302000 kHz
Insertion Loss 1.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

2462 MHz Cavity Band Pass Filter - AB2462B574 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2462 MHz
Bandwidth 17000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2061B1118 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 20000 kHz
View Details
2302 MHz Cavity Band Pass Filter - AB2302B924 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2302 MHz
Bandwidth 22000 kHz
View Details
2595 MHz Cavity Band Pass Filter - AB2595B1103 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2595 MHz
Bandwidth 190000 kHz
View Details