Anatech Electronics, Inc. 2320 MHz Cavity Bandpass Filter AE2320B11592

Description
2320 MHz Cavity Bandpass Filter
Request a Quote
Description
2320 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2320 MHz Cavity Bandpass Filter - AE2320B11592 - Anatech Electronics, Inc.
Garfield, NJ, United States
2320 MHz Cavity Bandpass Filter
AE2320B11592
2320 MHz Cavity Bandpass Filter AE2320B11592
2320 MHz Cavity Bandpass Filter

2320 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2320B11592
Product Name 2320 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 2320 MHz
Bandwidth 22000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2420B720 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2420 MHz
Bandwidth 34000 kHz
View Details
1670-1700 MHz Cavity Band Pass Filter - AB1685B910 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1685 MHz
Bandwidth 30000 kHz
View Details
4994 MHz Cavity Band Pass Filter - AB4994B965 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4994 MHz
Bandwidth 50000 kHz
View Details
1912 MHz Cavity Band Pass Filter - AB1912B913 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1912 MHz
Bandwidth 95000 kHz
View Details