Anatech Electronics, Inc. 2305 MHz Cavity Bandpass Filter AE2305B11517

Description
2305 MHz Cavity Bandpass Filter
Request a Quote
Description
2305 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2305 MHz Cavity Bandpass Filter - AE2305B11517 - Anatech Electronics, Inc.
Garfield, NJ, United States
2305 MHz Cavity Bandpass Filter
AE2305B11517
2305 MHz Cavity Bandpass Filter AE2305B11517
2305 MHz Cavity Bandpass Filter

2305 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2305B11517
Product Name 2305 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 2305 MHz
Bandwidth 15000 kHz
Insertion Loss 4.25 dB
Unlock Full Specs
to access all available technical data

Similar Products

5600 MHz Cavity Band Pass Filter - AB5600B1268 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5600 MHz
Bandwidth 220000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2049B639 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 12000 kHz
View Details
4.9-6.1 GHz Cavity Band Pass Filter - AB5550B573 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5550 MHz
Bandwidth 1.20E6 kHz
View Details
5560 MHz WiFi Cavity Filter - AB5560B957 - Anatech Electronics, Inc.
Specs
Fc 5560 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details