Anatech Electronics, Inc. 2287 MHz Cavity Bandpass Filter AE2287B10568

Description
2287 MHz Cavity Bandpass Filter
Request a Quote
Description
2287 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2287 MHz Cavity Bandpass Filter - AE2287B10568 - Anatech Electronics, Inc.
Garfield, NJ, United States
2287 MHz Cavity Bandpass Filter
AE2287B10568
2287 MHz Cavity Bandpass Filter AE2287B10568
2287 MHz Cavity Bandpass Filter

2287 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2287B10568
Product Name 2287 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 2287 MHz
Bandwidth 35000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

1912 MHz Cavity Band Pass Filter - AB1912B713 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1912 MHz
Bandwidth 95000 kHz
View Details
4810 MHz Cavity Band Pass Filter - AB4810B968 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4810 MHz
Bandwidth 50000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2084B1125 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 34000 kHz
View Details
1730 MHz Cavity Band Pass Filter - AB1730B866 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1730 MHz
Bandwidth 32000 kHz
View Details