Anatech Electronics, Inc. 2280 MHz Cavity Band Pass Filter for Outdoor AE2280B11311

Description
2280 MHz Cavity Band Pass Filter for Outdoor
Request a Quote
Description
2280 MHz Cavity Band Pass Filter for Outdoor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2280 MHz Cavity Band Pass Filter for Outdoor - AE2280B11311 - Anatech Electronics, Inc.
Garfield, NJ, United States
2280 MHz Cavity Band Pass Filter for Outdoor
AE2280B11311
2280 MHz Cavity Band Pass Filter for Outdoor AE2280B11311
2280 MHz Cavity Band Pass Filter for Outdoor

2280 MHz Cavity Band Pass Filter for Outdoor

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2280B11311
Product Name 2280 MHz Cavity Band Pass Filter for Outdoor
Filter Type Bandpass
Fc 2280 MHz
Bandwidth 22000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

1795MHz Cavity Band Pass filter - AB1795B1225 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1795 MHz
Insertion Loss 1.5 dB
View Details
1650 MHz Cavity Band Pass Filter - AB1650B518 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1650 MHz
Bandwidth 20000 kHz
View Details
2470 MHz WiFi Cavity Band Pass Filter - AB2470B1164 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2470 MHz
Bandwidth 22000 kHz
View Details
2420 MHz Cavity Band Pass Filter - AB2420B723 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2420 MHz
Bandwidth 32000 kHz
View Details