Anatech Electronics, Inc. 2264 MHz Cavity Band Pass Filter AE2264B11909

Description
2264 MHz Cavity Band Pass Filter
Request a Quote
Description
2264 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2264 MHz Cavity Band Pass Filter - AE2264B11909 - Anatech Electronics, Inc.
Garfield, NJ, United States
2264 MHz Cavity Band Pass Filter
AE2264B11909
2264 MHz Cavity Band Pass Filter AE2264B11909
2264 MHz Cavity Band Pass Filter

2264 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2264B11909
Product Name 2264 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2264 MHz
Bandwidth 5000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

2120 MHz Cavity Band Pass Filter - AB2120B919 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2120 MHz
Bandwidth 20000 kHz
View Details
2037.5 MHz Cavity Band Pass Filter - AB2037B695 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 20000 kHz
View Details
2440.7 MHz Cavity Band Pass Filter - AB2440B520 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2441 MHz
Bandwidth 80000 kHz
View Details
2390 MHz Cavity Band Pass Filter - AB2390B1010 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2390 MHz
Bandwidth 20000 kHz
View Details