Anatech Electronics, Inc. 2260 MHz Cavity Band Pass Filter AE2260B1380

Description
2260 MHz Cavity Band Pass Filter
Request a Quote
Description
2260 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2260 MHz Cavity Band Pass Filter - AE2260B1380 - Anatech Electronics, Inc.
Garfield, NJ, United States
2260 MHz Cavity Band Pass Filter
AE2260B1380
2260 MHz Cavity Band Pass Filter AE2260B1380
2260 MHz Cavity Band Pass Filter

2260 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2260B1380
Product Name 2260 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2260 MHz
Bandwidth 40000 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2262 MHz WiFi Cavity Band Pass Filter - AB2262B983 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2262 MHz
Bandwidth 22000 kHz
View Details
4900 MHz Cavity Band Pass Filter - AB4900B501 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4900 MHz
Bandwidth 10000 kHz
View Details
3 GHz Cavity Band Pass Filter - AB3000B509 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3000 MHz
Bandwidth 80000 kHz
View Details
2436.5 MHz Cavity Band Pass Filter - AB2436B479 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2436 MHz
Bandwidth 70000 kHz
View Details