Anatech Electronics, Inc. 2250 MHz Band Pass Filter AE2250B6857

Description
2250 MHz Band Pass Filter
Request a Quote
Description
2250 MHz Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2250 MHz Band Pass Filter - AE2250B6857 - Anatech Electronics, Inc.
Garfield, NJ, United States
2250 MHz Band Pass Filter
AE2250B6857
2250 MHz Band Pass Filter AE2250B6857
2250 MHz Band Pass Filter

2250 MHz Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2250B6857
Product Name 2250 MHz Band Pass Filter
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 122000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

3503.5 MHz Cavity Filter - AB3503B755 - Anatech Electronics, Inc.
Specs
Fc 3504 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
WiFi Cavity Band Pass Filter - AB2050B622 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 12000 kHz
View Details
1750-1850 MHz Cavity Band Pass Filter - AB1800B492 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1800 MHz
Bandwidth 100000 kHz
View Details
2450 MHz Cavity Band Pass Filter - AB2450B1056 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2450 MHz
Bandwidth 11000 kHz
View Details