Anatech Electronics, Inc. 2200 - 2300 MHz Cavity Bandpass Filter For Outdoor AE2250B1366-SNF-O

Description
2200 - 2300 MHz Cavity Bandpass Filter For Outdoor
Request a Quote
Description
2200 - 2300 MHz Cavity Bandpass Filter For Outdoor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2200 - 2300 MHz Cavity Bandpass Filter For Outdoor - AE2250B1366-SNF-O - Anatech Electronics, Inc.
Garfield, NJ, United States
2200 - 2300 MHz Cavity Bandpass Filter For Outdoor
AE2250B1366-SNF-O
2200 - 2300 MHz Cavity Bandpass Filter For Outdoor AE2250B1366-SNF-O
2200 - 2300 MHz Cavity Bandpass Filter For Outdoor

2200 - 2300 MHz Cavity Bandpass Filter For Outdoor

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2250B1366-SNF-O
Product Name 2200 - 2300 MHz Cavity Bandpass Filter For Outdoor
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 100000 kHz
Insertion Loss 0.4000 dB
Unlock Full Specs
to access all available technical data

Similar Products

2500 MHz Cavity Band Pass Filter - AB2500B895 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2500 MHz
Bandwidth 50000 kHz
View Details
2350 Cavity Band Pass Filter - AB2350B1160 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 300000 kHz
View Details
2390-2400 MHz Cavity Filter - AB2395B1001 - Anatech Electronics, Inc.
Specs
Fc 2395 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
2405 MHz WiFi Cavity Band Pass Filter - AB2405B539 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2405 MHz
Bandwidth 22000 kHz
View Details